Oscilloscope - Oscillograph ATO1004

Featured Product from TPS Elektronik GmbH

More Info Email Supplier Request a Quote

Oscillograph ATO1004 - Automotive Tablet Oscilloscope

The ATO1004 is a high-performance automotive diagnostic oscilloscope from the ATO Series, designed specifically for professional vehicle maintenance and troubleshooting. This 100MHz bandwidth, 4-channel tablet oscilloscope combines robust signal capture capabilities with a portable, user-friendly design. It features a 1GSa/s maximum sampling rate and a deep 110Mpts memory depth to capture and analyze complex automotive waveforms in detail. With its large 10.1-inch high-resolution touch screen (1280x800), built-in 7500mAh long-lasting battery, and Android-based operating system with 32GB internal storage, the ATO1004 is an ideal all-in-one tool for field technicians and automotive engineers.

Key Features

  • High Bandwidth & Multi-Channel: 100MHz bandwidth with 4 analog channels for comprehensive simultaneous signal analysis on modern vehicles.
  • Fast Sampling & Deep Memory: Up to 1GSa/s real-time sampling rate and 110Mpts memory depth ensure no signal detail is missed, even in long-duration captures.
  • Large Touch Screen Display: 10.1-inch TFT LCD capacitive touch screen with 1280x800 resolution provides clear waveform visualization and intuitive operation.
  • Extended Field Operation: Powered by a large 7.4V, 7500mAh Li-ion battery, supporting continuous diagnostic work without needing a power outlet.
  • Professional Automotive Presets: Dedicated software includes auto-diagnostic presets for charging/start circuits, sensors (ABS, Camshaft, MAP, etc.), actuators (Injectors, Fuel Pump, etc.), ignition systems (Primary & Secondary), and vehicle networks (CAN, LIN, FlexRay).
  • Advanced Analysis Tools: Features comprehensive serial bus triggering and decoding (UART, CAN, LIN, SPI, I²C), hardware-based filtering, 31 automated measurements, FFT, and convenient cursor measurements.
  • Connectivity & Control: Supports Wi-Fi, USB, HDMI output, and remote control via PC software or mobile app (Android/iOS) for flexible operation and data sharing.
  • Robust Build & Portability: Compact design weighing only 1.9kg (with battery) with an ABS+TPU protector and pre-installed handstrap for easy one-handed use in any workshop or on-site location.