19'' Chassis - 1U-Chassis
Featured Product from TPS Elektronik GmbH
TPS 1U Chassis BJ9900001 19 Inch Rack Mount Power Supply Chassis
The TPS 1U Chassis (Art. Nr. BJ9900001) is a standard 19-inch rack mount power supply chassis designed for industrial applications, also known as the TPS 1U Chassis, BJ9900001, 19 inch 1U Chassis, Power Supply Chassis, Rack Mount Chassis, Industrial Chassis, Electronics Enclosure, Server Rack Chassis, Networking Chassis, Data Center Chassis, Telecom Chassis, Power Distribution Chassis, Modular Chassis System, Space Saving 1U Chassis, High Density Rack Chassis, Durable Power Chassis, Corrosion Resistant Chassis, Custom Color Chassis, Easy Mount Chassis, and Robust Chassis Design. It features a compact 1U height of 43.6mm, making it ideal for space-saving installations in high-density environments. With an overall dimension of 482.6mm width and approximately 671mm depth, this chassis ensures precise mounting with W2 mounting hole spacing of 465mm and H2 height direction mounting hole spacing of 31.8mm. Constructed from sheet steel, aluminium, and galvanized plate, it offers durability and corrosion resistance. The surface treatment includes powder coating on the front plate, side plates, top and bottom plates (standard color RAL 7035 or customizable), while the rear plate is available in powder-coated or nickel-coated options, and the handle features colorless oxidation. The supply includes the front plate, side plates, top and bottom plates, and handle for easy assembly and integration into various rack systems.
Key Features
- Standard 19-Inch Rack Compatibility: Designed to fit industry-standard 19-inch racks with an overall width of 482.6mm, ensuring seamless integration into server, networking, and telecom setups.
- Space-Saving 1U Design: With a panel height of 43.6mm, it maximizes rack space efficiency, ideal for high-density applications in data centers and industrial environments.
- Durable and Corrosion-Resistant Construction: Made from sheet steel, aluminium, and galvanized plate with powder-coated or nickel-coated surfaces, providing long-lasting performance in harsh conditions.
- Customizable Appearance: Available in standard RAL 7035 color or custom colors, allowing flexibility to match your equipment aesthetics.
- Easy Mounting and Assembly: Includes all necessary components (front plate, side plates, top and bottom plates, handle) and precise mounting hole spacing (W2 465mm, H2 31.8mm) for straightforward installation.
- Robust Handle Options: Features handle depth options of 26/32mm and height spacing of 30/32mm, enhancing portability and security during handling.
- Modular and Scalable: Part of the TPS modular chassis system, supporting expandable power distribution and electronics enclosure needs in modular setups.