Current Probe - Current probe CP503B
Featured Product from TPS Elektronik GmbH
Micsig CP503B High Frequency AC/DC Current Probe
The Micsig CP503B is a high-performance high frequency AC DC current probe designed for precise current signal analysis across a wide range of applications. As part of the Micsig precision current probe lineup, this 50MHz current probe delivers exceptional accuracy with a DC~50MHz bandwidth, making it ideal for high frequency current signal measurement probe tasks. It features dual current ranges of 6A (20mA~6Apk) and 30A (50mA~30Apk), qualifying it as a 6A 30A current probe and CP503B 6A 30A range probe. With a typical DC accuracy of ±1%, it meets the requirements of the 1% accuracy current probe keyword, ensuring reliable measurements in critical applications.
Equipped with a standard BNC interface, the CP503B seamlessly connects to oscilloscopes, aligning with the BNC interface current probe standard. Its compact and portable design, combined with USB-powered operation (DC 5V 3A), positions it as a portable AC DC current probe suitable for fieldwork and lab environments. The probe includes advanced features like auto-degaussing, one-touch zero calibration, and overload protection with a flashing indicator, enhancing usability and safety. Rated for CAT I 300V safety compliance, it ensures secure operation in various electrical environments.
Key Features
- Wide Bandwidth: As a 50MHz current probe, it covers DC~50MHz, enabling accurate measurements of high-frequency signals up to 20MHz and beyond, perfect for high frequency current signal measurement probe applications.
- Dual-Range Measurement: Supports 6A (20mA~6Apk) and 30A (50mA~30Apk) ranges, making it a versatile 6A 30A current probe for both low and high-current scenarios.
- 1% Accuracy: Achieves typical DC accuracy of ±1% (±10mA at 6A; ±50mA at 30A), fulfilling the 1% accuracy current probe requirement for precision-driven tasks.
- Standard BNC Interface: Ensures compatibility with all oscilloscopes, adhering to the BNC interface current probe standard for hassle-free connectivity.
- Portable Design: Lightweight and compact, this portable AC DC current probe is easy to handle and transport, ideal for on-the-go measurements.
- Advanced Functions: Includes auto-degaussing, one-touch zero calibration, and overload protection with a flashing indicator to prevent damage and ensure reliable results.
- Safety Compliance: Rated for CAT I 300V, ensuring safe operation in environments with high voltage requirements.
- Applications: Widely used in motor drivers, inverters, switching power supplies, avionics, and semiconductor device testing, aligning with the high frequency AC DC current probe and Micsig precision current probe keywords.