Adjustable AC-Transformer - TPS-AIT1500300D
Featured Product from TPS Elektronik GmbH
TPS-AIT1500300D Adjustable Isolation Transformer
The TPS-AIT1500300D Adjustable Isolation Transformer is a high-performance 1500W Isolation Transformer designed for versatile power regulation in various professional settings. As a 230VAC Input Isolation Transformer, it operates with an input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4.5A Output Current Isolation Transformer). It is equipped with an Analog Voltage & Current Meter Transformer for real-time monitoring of output parameters, ensuring precise voltage adjustment via the front-panel "VOLTAGE ADJUST" knob . Safety and protection are prioritized with a 5A Overcurrent Protection Isolation Transformer (air circuit-breaker) to prevent overloads, and it holds CE certification compliant with EN/IEC 61558-1:2019, EN61558-2-6:2009, and EN61010-1:2010+A1:201, making it a CE Certified Isolation Transformer . The device boasts an IP20 Protection Isolation Transformer rating, ensuring safe operation in controlled environments, while its convection cooling system (Convection Cooling Isolation Transformer) maintains stable performance without noisy fans . Designed for convenience, it includes a Front Output Interface Isolation Transformer (electrical outlet receptacle) for easy device connection, and its compact dimensions (301x276x183mm) with a weight of 21kg make it suitable for limited workspaces. Ideal applications include workshops (Workshop Isolation Transformer), laboratories (Laboratory Adjustable Isolation Transformer), educational institutions (Educational Institution Isolation Transformer), and electronic repair tasks (Electronic Repair Adjustable Transformer) .
Key Features
- Adjustable Output: 0-300VAC output voltage with precise analog meters for voltage and current monitoring, facilitating accurate power regulation .
- Safety Protection: 5A overcurrent protection breaker and IP20 rating, ensuring safe operation in professional environments .
- Certified Compliance: CE certified to EN/IEC 61558-1:2019 and other relevant standards, meeting strict industrial safety requirements .
- Versatile Applications: Suitable for workshops, laboratories, educational institutions, and electronic repair, adapting to diverse power supply needs .
- User-Friendly Design: Front output interface, easy-to-use voltage adjustment knob, and convection cooling for hassle-free operation .