TPS Standardized Industrial Cabinets
Featured Product from TPS Elektronik GmbH
TPS standardized industrial cabinets, based on the 19-inch (482.6mm mounting width) standard, are key physical infrastructure for smart manufacturing. Available in configurations from 15U to 42U, they feature robust steel construction (up to 1000kg static load), RAL 7035 corrosion-resistant coating, and optimized thermal management via controlled airflow. Designed with modularity, they support flexible equipment reconfiguration and easy installation/maintenance. Beyond mere enclosures, they act as integrated system platforms—pre-equipped with functional components (e.g., circuit breakers) and grounding elements—bridging IT and OT integration while ensuring reliable protection and scalability for industrial servers, controllers, and network components.
More Featured Products