ESD Trolley - TPS-RV02

Featured Product from TPS Elektronik GmbH

More Info Email Supplier Request a Quote

TPS-RV02 ESD Trolley - Multi-Shelf Mobile Cart for Organized Static Protection

The TPS-RV02, part of the RV series trolley lineup, is a robust and practical ESD-safe trolley designed for organized transport and handling of static-sensitive components like PCBs. Functioning as a mobile cart, safe cart, ESD tray, PCB rack, and moveable rack, it provides reliable ESD protection to prevent ESD damage in electronics assembly and manufacturing environments. This grounding trolley features a durable construction with ESD-safe surfaces, ensuring continuous static dissipation. It is equipped with ESD universal wheels, including two wheels with fixing locks for stable positioning during use. With a loading capacity of 50kg per shelf and 150kg per cart, and standard dimensions of 600x500x750mm, the TPS-RV02 is an ideal ESD protection trolley and manufacturing trolley for workstations requiring organized storage and transport. Other customized sizes are available to meet specific needs.

Key Features

  • Multi-Shelf ESD Protection: Designed as a static control trolley with multiple levels, offering 50kg capacity per shelf for organized component handling.
  • High Total Load Capacity: Supports up to 150kg per cart, making it a heavy-duty ESD handling and transport solution.
  • Secure Mobility: Features ESD universal wheels, two of which have fixing locks to ensure stability when stationary.
  • Standard Compact Size: Measures 600x500x750mm, fitting efficiently into various workspace layouts.
  • Customization Ready: Available in other sizes upon request for flexible integration into your ESD-controlled area.
  • Versatile Application: Perfect as an electronics assembly trolley, manufacturing trolley, or general ESD safe trolley in static-sensitive environments.