PTC Heaters for Electric Vehicles
Featured Product from Taiwan King Lung Chin PTC Co., Ltd.
KLC Corporation specializes in PTC heaters and high-voltage PTC heaters for electric vehicles.
Our intelligent heating solutions provide fast, safe, and energy-efficient temperature control for EV cabins and batteries. Explore our IP68-rated, UL/CSA-approved heaters from 12V to 800V systems.
Key Applications
- Cabin heating: Direct air heating via PTC air heaters installed in the HVAC duct. Typical power: 1.5–3 kW for passenger EVs; 3–6 kW for electric buses.
- Battery preheating: Indirect air heating around the battery pack to maintain cell temperature above −10°C, extending cold-weather range and protecting cell longevity. Typical power: 3–8 kW for large-format packs.
- Defogging and defrosting: Integrated with HVAC for rapid windshield and mirror clearing — especially important in commercial EVs where operational downtime is costly.
- Seat and steering wheel heating: Compact OH or TH-type modules, typically 30–200W per zone.
- EV charging station enclosure heating: Preventing electronics from freezing in outdoor DC fast chargers — a growing application for KLC’s IP68-rated heaters.
More Featured Products