Announcements
KLC Develops Ultra-Thin Flexible Heaters for Drone / UAV Camera Defogging and Low-Temperature Operations
KLC Corporation provides customizable ultra-thin flexible heaters for UAV cameras, gimbal systems, and optical sensors. Designed for compact integration, these heating solutions help address lens fogging and icing challenges in cold, humid, and high-altitude environments.
(read more)KLC Optical Flexible Heaters for Camera Lens Defogging and Optical Sensor Heating
KLC Corporation provides ultra-thin flexible heating solutions for camera lens defogging and optical sensor heating, supporting compact optical systems operating in cold and humid environments.
(read more)KLC Corporation specializes in PTC heaters and high-voltage PTC heaters for electric vehicles. Our intelligent heating solutions provide fast, safe, and energy-efficient temperature control for EV cabins and batteries. Explore our IP68-rated, UL/CSA-approved heaters from 12V to 800V systems.
(read more)Custom polyimide and silicone flexible heaters for compact thermal management applications.
(read more)Thermal Validation Solutions for AI Servers, GPU, CPU and Advanced Cooling Systems
(read more)KLC's new EV coolant heater has been tested at coolant flow rates from 2 to 16 L/min and power levels up to 12.1 kW, with inlet water at approximately 29°C. At 16 L/min, the measured heating element temperature was 104.3°C at 12.1 kW, below the 120°C test limit. Contact KLC's engineering or sales team for test data and application guidance for electric vehicle thermal managem...
(read more)From AI data centers to EV platforms, KLC TTV validates thermal reliability. As AI servers, GPUs, and EV power systems push higher power density, thermal validation becomes critical before products reach the field.
(read more)KLC’s PTC (Positive Temperature Coefficient) air heater is an efficient and reliable solution for a wide range of heating applications.
Utilizing advanced PTC heating elements, this heater offers quick and uniform heating, ensuring consistent performance and energy efficiency.
(read more)We’re proud to lead the charge in thermal management innovation for electric vehicles (EVs). In this blog, we’ll explore how KLC’s self-regulating PTC heaters are transforming EV performance, enhancing energy efficiency, and extending driving range.
(read more)As electric buses and commercial EVs evolve, efficient thermal management becomes essential to ensure passenger comfort, extend battery life, and protect driving range. KLC’s high-voltage PTC rooftop HVAC heaters are engineered to solve these challenges and support next-generation electric bus platforms.
(read more)