HELICOFLEX® TEXEAL® helps reduce operating costs
Featured Product from Technetics Group
- Nuclear: reactor pressure vessels, control rods, primary pumps, pressurizers, spent fuel casks
- New energies: molten salts & solar plants
- Semiconductor: chamber, exhaust and other applications in PVD/CVD/etch and lithography processes
- Valves: body/bonnet sealing, seat sealing
HELICOFLEX® TEXEAL® TEXTURISED METAL SEAL
Increase the overall sealing performance for your installations with TEXEAL®, the new patented texturing process, applied to HELICOFLEX®, already the resilient metal seal standard for high-performance sealing.
HELICOFLEX® TEXEAL® can help reduce operating costs during maintenance. It is a material innovation developed from decades of established sealing expertise.
- Decreased overall cost of assembly during design phase
- Reduced overall operating cost
- MTBF (mid time before failure) increase
- LCC (life cycle cost) ?decrease
- Sealing performance optimized without increasing tightening force? (up to 10-12 Pa.m3.s-1)
- Lower stress on the assembly using the same tightness level
- Sealing performance maintained during thermal cycles
- Adaptable to a wide range of assembly dimensions
- Adaptable to groove sealing surfaces
- Choice of Materials
Technetics Group
Technetics Group is a globally trusted source for engineered components, seals, assemblies, and sub-systems that are custom-designed for high performance and extreme applications in the semiconductor, aerospace, valve, nuclear, and life science industries.
Our brands include HELICOFLEX® spring-energized metal seals, BELFAB® edge-welded metal bellows, FELTMETAL® abradable seals and acoustic media, BIO-GUARDIAN® polymer seals and ORIGRAF® graphite seals.