30 Amp Portable Class A UL Listed GFCI
Featured Product from Tecmark Corporation
Product Features
- Various voltages available (see configuration table)
- 1Ø rated for NEMA 4X and IP69K
- Multiphase rated for NEMA 4X and 6P
- Industrial design for rough service application
- Enclosure is Chemical and U.V. resistant
- Double insulated user interface for added safety
- Largest 30 Amp switching contacts in the industry - (high reliability)
- Optional cable types and lengths available
- Available in Automatic or Manual (safe start) reset models
- Open neutral protection (on applicable models only)
- Dual indication lights displaying power and fault status
- Grounded neutral protection (on applicable models only)
- Meets UL 943 self test requirements
- 1Ø cULus listed to UL 943, exception 277 VAC (nonUL)
- 3Ø UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC 3Ø - cCSAus only)
Product Overview
- The LineGard® 30 Amp Portable Series GFCI comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords.
- Exceptions are SKUs with molded twistlock devices. Note that thus any power cord integrated with this GFCI becomes OSHA compliant for portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G). Additionally, these devices meet the NEC requirement 590.6 (a) and (b).
- The LineGard® 30 Amp Portable Series GFCI is industrially designed with impact resistant materials that withstand
- Chemical and Ultraviolet light degradation and is suitable for both indoor and outdoor applications. The Portable Series is geared for wet location use as this device achieves both TYPE 4X and 6P ratings.
- The LineGard® 30 Amp Portable Series GFCI also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling.
- In addition, the electrical contacts of the LineGard® 30 Amp Portable Series GFCI are electro-magnetically latched so unit will not delatch under rough use or service. For user convenience, the 30 Amp Portable Series incorporates two LEDs for power and fault status. The product is available in both Automatic and Manual (safe start) reset types.
- Custom terminations for convenient end-use or installation.
- North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation.
- All LineGard® 30 Amp Portable Series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and/or cUL listed to UL 943. (cURus recognized with flying leads) (exception 277V & 240V 3Ø)
Product Specifications
- Type: Class A
- Voltage: 120VAC, 208VAC, 240VAC, 120/240 VAC, 277VAC, 120/208 VAC 3Ø, 208 VAC 3Ø ,240 VAC 3Ø
- Operating Voltage Range: 85% TO 110% of rated voltage
- Current: Up to 30 Amps or wiring device and/or cable rating
- Frequency: 60 Hz, (50 Hz available non-UL)
- Trip Level: 5 +/- 1 mA
- Phase: Single, Split, and 3Ø (WYE and Delta)
- Response Time: 25 mS max @ 500 Ohm fault
- Operating Temperature: -35°C to 66°C
- Reset Type: Automatic or Manual (safe start)*
- Open Neutral Protection: Opens upon loss of neutral (applicable models only)
- Grounded Neutral Protection: Trips if ground and neutral touch at load side (applicable models only)
- Enclosure: TYPE 4X wet location rated, 1Ø rated for NEMA 4X and IP69K ,multiphase rated for NEMA 4X and 6P
- Switch Interface: Double insulated
- Latching Mechanism: Electro-magnetic
- Agency Approval: cULus UL 943; cCSAus certified to CSA-C22.2 No. 144 (exception 277V)
More Featured Products