Make any 120-volt outlet instantly switchable

Featured Product from Tecmark Corporation

More Info Email Supplier Request a Quote

LectricAir™
LectricAir™ makes any 120-volt outlet instantly switchable. No electrical wiring or batteries are necessary! Tecmark®'s LectricAir™ technology uses air to switch electricity on and off... safely isolating the user from the electrical current. Safe, versatile and easy to use, LectricAir™ works with many different appliances, such as TV's, lights, computers, stereos, garbage disposers, drill presses, scroll saws and much more. Both for home and workshop, LectricAir™ instantly converts any basic 120 volt grounded outlet to a switchable connection.

Simply attach the air tubing, plug LectricAir™ into the outlet, plug your appliance into LectricAir™ and LectricAir is ready to perform on/off control of your appliance.

The system comes with 10 feet of air tubing to join LectricAir™ to the air transmitter. Optional air tubing kits are available to extend LectricAir™ up to 100 feet. Electrical rating: up to 20 amps @ 125 VAC.

Tecmark®
Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We provide options for OEMs with interchangeable components allowing for design flexibility.

Quality control at every step of the process, with an emphasis on rigorous product testing. Tecmark is certified to ISO 9001: 2015 requirements.

North Shore Safety
North Shore Safety offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines.

Tecmark®
Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We provide options for OEMs with interchangeable components allowing for design flexibility.

Quality control at every step of the process, with an emphasis on rigorous product testing. Tecmark is certified to ISO 9001: 2015 requirements.