Linegard® 40-60 A GFCI

Featured Product from Tecmark Corporation

More Info Email Supplier Request a Quote

Spec Sheet

Linegard® 40-60 A GFCI

  • The LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations.
  • The LineGard™ 40 - 60 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no restrictions to circuit length. The LineGard 60 Amp Class A GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle.
  • All units have 60” splicing lead wires and 1” NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit.
  • All LineGard™ 40 - 60 Amp Class A GFCIs are proudly made in the U.S.A. in ISO certified facilities and are UL943 and CSA C22.2 No. 144 listed.

 

Product Features:

  • 208 VAC - single, and 3Ø Delta
  • NEMA 4X wet location rated
  • Enclosure withstands Chemical and U.V. light exposure
  • Double insulated user interface for added safety
  • Industrial design - indoor/outdoor application use
  • Flying leads for electrical circuit splicing
  • Class-A trip level 5mA +/-1mA
  • Triple indication lights displaying power, contact position, and fault status
  • 1” Conduit hubs for integration to 1” flexible, EMT, PVC or burial conduit
  • UL 943 Listed

 

North Shore Safety
North Shore Safety offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines.

Tecmark®
Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We provide options for OEMs with interchangeable components allowing for design flexibility.

Quality control at every step of the process, with an emphasis on rigorous product testing. Tecmark is certified to ISO 9001: 2015 requirements.