Integrating the future, Integration ARM®
Featured Product from Teledyne e2v Semiconductors
The QLS1046-4GB is the first solution from Teledyne e2v that integrates a QorIQ® processor built on the ARM® Cortex A72 cores, offering increased compute with decreased power consumption combined with multiple connectivity options. The transition from traditional QorIQ® to ARM® offers:
• Best-in-class performance, in excess of 45,000 CoreMark
• Improved packet classification and distribution for concentrated process cycles
• High-speed security protocol processing, including IPsec, SSL, TLS, and IKE.
The development board running Linux is currently available, and the device also supports the main certifiable Real Time Operating System such as VxWorks from Wind River, PikeOS from Sysgo, Deos from DDC-I, LynxOS from Lynx and Integrity from Green Hills. To know more about available Board Support Packages, get in touch with us.