AUTOMATED TENSILE SYSTEM FOR PLASTICS

Featured Product from Tinius Olsen, Inc.

AUTOMATED TENSILE SYSTEM FOR PLASTICS-Image
Following the on-going innovation in automated systems, Tinius Olsen has introduced Tensile testing as part of the automated testing solution. One or more universal testing machines can be integrated into the automation system cell along with specimen storage, identification & measurement units and a six-axis robot to move specimens to and from the stations.
 
For safety and security purposes, the automated cell has various options such as interlocking doors and password protection on the specimen rack window and the door. For 24/7 surveillance, the cell is able to integrate camera systems, which can be accessed from a PC, mobile, tablet or even remotely.