Designing Effective Current Sense Transformers
Featured Product from Triad Magnetics
Design Considerations for Current Sense Transformers
Current sense transformers are instrument transformers designed to detect (i.e., sense) electrical current and convert (i.e., transform) it into a more usable and safe form for the connected device(s). They perform this function by measuring the current flow in the primary winding and producing a proportional current in the secondary winding, enabling the reduction of high-voltage current in the primary winding to a lower value in the secondary winding.
Compared to standard voltage transformers, current sense transformers vary slightly with regard to the principle of operation. The key differences between the two are the primary winding design and the relationship between the primary current and the secondary load current. In current transformers, can the primary winding only has a few turns (one to three), and the primary current is controlled by an external load rather than dependent on the secondary load current. This design enables them to reduce currents of thousands of amperes down to 1 or 5 amperes reliably and safely, making them highly suitable for use alongside devices with low amperage ratings.
Current sense transformers find use in a wide range of instrument monitoring, control, protection, and metering applications. For this reason, they come in a variety of designs and configurations to accommodate different application requirements and restrictions. Ensuring the device operates and performs as intended necessitates careful consideration during the design stage.
This eBook provides an overview of the types of current sense transformers available and discusses the factors to consider when designing one for an application.
Follow Us:
Watch>>Triad Magnetics Company Overview
Triad Magnetics
For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications.