Triad Magnetics’ PC Mount power transformers

Featured Product from Triad Magnetics

More Info Email Supplier Request a Quote

 

PC Mount Power Transformers
Triad Magnetics’ PC Mount power transformers satisfy not only the power needs of a PC, but its control and instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement.

Triad PC Mount power transformers range in electrical rating from 1 ½ VA to 7 ½ VA. When used in a series, secondary voltage ranges from 8.0 V at 0.188 A to 116.0 V at 0.085 A between models; when used in parallel, secondary voltage ranges from 4.0 V at 0.376 A to 58 V at 0.130 A. Nominal secondary voltage ranges from between 4 and 116 V.

Follow Us:

 

Watch>>Triad Magnetics Company Overview

Triad Magnetics
For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications.