WSU Wall Plug In Power Supplies
Featured Product from Triad Magnetics
Triad's series of wall mount plug in power supplies have set an industry standard in operational economy, electrical performance, environmental friendliness and value: the WSU Series from Triad Magnetics, combinds the latest switching topologies in a sleek wall mount package.
The WSU Series meet or exceed US EISA 2007, European CEC 2005/32/EC standards and California Electrical Commission (CEC) requirements, consuming 25 percent less power than previous generation power supplies. Their clean compact construction also reduces package size by 50 percent and weight by 70 percent.
These Power Supplies are available in a power range from 6.75 to 36 W. The input range is 100 to 240 Vac, 50-60 Hz, and output voltages are 4.5 to 24 Volts. The six foot long cord with standard barrel connector adds to the flexibility of the product.
Our WSUs feature excellent dielectric strength of 4 KVdc for 60 seconds. They're designed with rugged, double insulated construction and operate at a wide temperature range from 0 to 40°C at maximum load. They're also suitable for nearly all humidity levels, operating from 5-95 percent non-condensing humidity.
The WSU Series Wall Mount Plug In Power Supplies are suitable for use in a wide array of applications-limited only by the imagination of the designer. They're ideal for business equipment, instrumentation, point of sale devices, tablet PC's and personal electronics, lighting and more. Class B EMI Certification offers excellent power isolation, preventing problems with surrounding equipment and adding to the installation possibilities.
To support green environmental initiatives and standards, the WSU Series are all RoHS compliant. They meet the requirements of the European Union's Directive 2002/95, which restricts the use of hazardous substances including mercury, lead, hexavalent chromium, cadmium and a range of flame retardants.
The WSU Series feature fast delivery from stock to 8 weeks lead time. They are also available off the shelf from our extensive distributor network. Our design engineers also happily work with customers to create custom products to fit specific needs.
Triad Magnetics
We're a global leader in the design and manufacture of transformers, power supplies and inductors for a wide range of applications, including switch mode/high frequency, wall plug-in, power transformers, inductors and audio transformers. We're good at what we do and would love to answer any questions you might have. Feel free to contact us directly.