High Dynamics Industrial MEMS Accelerometer
Featured Product from Tronics Microsystems
Introducing the new AXO314!
We are proud to unveil our latest product: a high-performance digital MEMS accelerometer with ±14 g input range for industrial applications operating under shock and vibration.
AXO314 offers a low-SWaP digital, and cost-effective alternative to bulky and expensive tactical-grade quartz accelerometers. It brings a robust, miniature, and precise acceleration sensing solution to dynamic systems exposed to harsh environments and requiring a high level of stability and reliability.
This new accelerometer is the ideal candidate for integration into tactical-grade IMU and INS for land, sea, and air surveying and mapping applications, as well as GNSS-assisted positioning systems for aerial and ground vehicles.
+ Vibration rejection: 20 μg/g²
+ Hermetic ceramic SMD 28 pins J-LEAD package
+ Not classified under dual-use export control
+ REACH and RoHS compliant
+ Factory-calibrated
+ Available for sampling
It will be showcased for the first time on the Tronics’ booth G1.074 at INTERGEO 2024, one of the world’s leading events for surveying and mapping applications, in Stuttgart, Germany from September 24 to 26, 2024.
Get in touch to learn more!