33.0~38.0GHz RF Waveguide Isolators

Featured Product from UIY Inc.

More Info Email Supplier Request a Quote

Model NO.: UIYWI2025B33T38

Type: RF Waveguide Isolator

Brand Name :UIY

Freq. Range (GHz): 33.0~38.0GHz

Bandwidth: Full

Insertion Loss Max(dB): 0.3

Isolation Min(dB): 20

VSWR Max: 1.3

Power: 25W/10W

Connector Type: WR28(BJ320)

Temperature: -40~+85°C

Certification: ISO9001, ISO14001, RoHS

Warranty: 1 year

UIY RF Waveguide Isolator Custom Design available:

Operating Frequency from 5.4GHz to 110GHz.

Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders.


Select the appropriate connector according to the working frequency and purpose.

UIY Inc.provide Low insertion loss, high isolation, high power handling on RF Module. Exceptional customer service and technical support are on hand to support our customers.