Videos
Featured Videos
1.85 to 3.8GHz L band S band Coaxial Isolator supplied by UIY is designed for isolation higher than 17dB, insertion loss less than 0.7dB, VSWR smaller than 1.35:1, handling power 100W reverse 30W.
According to the IEEE 521-2002 standard, the L-band refers to the radio wave band with frequencies between 1 and 2 GHz;
While the L-band of NATO refers to 40-60 GHz (wavelength 7.50-5.00 mm), which are all millimeter waves.
The L-band can be used for DAB, satellite navigation systems, etc.
S-band refers to the electromagnetic wave frequency range of 2-4GHz. Main applications: repeater station, satellite communication, radar system etc.
2 to 4GHz 500W Coaxial Circulator, insertion loss 0.6dB max, isolation 16dB minimum, VSWR 1.4:1, peak power 5000W, working temperature: +10 ~ +60 °C
Model No.: UIYBCC5972A2T4NF
Datasheet Link:
UIY Inc. waveguide adaptor UIYWTCWR770A, with operating frequency 960~1450MHz, insertion loss 0.12dB max, VSWR 1.25:1, CW power 100W, peak power 3kW, coaxial connector optional by N-Female, SMA-Female, 7/16-Female etc., working temperature -55 ~ +85 °C
Model No.: UIYWTCWR770A
Datasheet Link:
Module Number: UIYBDC3030A2T6
Frequency: 2 ~ 6GHz
Insertion Loss Max: 0.8dB
Isolation Min: 13dB
VSWR Max: 1.5
Forward Power: 100W
Reverse Power: 100W
Connector: TAB
Temperature: -40 ~ +70°C
Dimension: 30.5*30.5*15mm
UIY high frequency full band coaxial circulator 26.5~40GHz shows reliable performances with insertion loss 1.2dB max, isolation above 15dB, VSWR 1.5:1 max, forwarder/Reverser power 10W, covering temperature -55 ~ +85°C.
Application:
Military, Space and Telecom communication etc.
Model No.: UIYBCC1318D265T40KFF
https://www.uiy.com/
Available version:
Drop in version is available to cater for varied application.
Model No.: UIYBDC1318D
UIY featured 225~400MHz broadband coaxial circulator is widely used in telecommunication, radar systems, satellite application. It is designed to handle average 100-160W, insertion loss 0.8-1.0dB, isolation 16~18dB, VSWR 1.3~1.4. N/SMA Connector optional, operation temperature -40 ~ +85 °C
Coaxial isolator version, drop in version are also available upon request.
Model No.: UIYBCC6060F
Datasheet Link:
https://www.uiy.com/
UIY Inc. waveguide adaptor UIYWTCWR650A, with operating frequency 1.13 ~ 1.73GHz, insertion loss 0.2dB max, VSWR 1.2:1, CW power 100W, peak power 3kW, coaxial connector type optional by N-Female, SMA-Female, 7/16-Female, working temperature -55 ~ +85 °C
Model No.: UIYWTCWR650A
Datasheet Link:
K band 18.0 ~ 26.5GHz WR42 Waveguide adaptor, insertion loss 0.25dB max, VSWR 1.25:1, CW power 50W, peak power 1kW, coaxial connector type optional by 2.92mm-Female, 2.92mm-Male, SMA-Female, SMA-Male, working temperature: -55 ~ +85 °C
Model No.: UIYWTCWR42A
Freq.Range (GHz) 18.0 ~ 26.5
Insertion Loss Max(dB) 0.25
VSWR Max 1.25
Connector Type (Waveguide) WR42 (BJ220)
Connector Type (Coaxial) SMA-F/ SMA-M/2.92-F/2.92-M
CW Power (W) 50
Peak Power (KW) 1
Temp.(°C) -55 ~ +85
Manufacturer: UIY Inc.
Datasheet Link:
3 to 18GHz High Pass Filter
Model Number: UIYHPF3228A3T18SF
Pass Band (GHz): 3.0 ~ 18.0GHz
Insertion Loss Max(dB): 1.5dB Ripple 1.2dB
VSWR Max: 1.8
Rejection: 50dB @DC-2.5GHz
Power (W): 10W
Connector Type: SMA-F
Temp: -40 ~ +85°C
Manufacturer: UIY
RF High Pass Filter UIYHPF3228A3T18SF
It can attenuate more than 50dB at DC to 2.5GHz while pass band from 3GHz up to 18GHz.
Excellent RF performance but compact size with SMA-Female connectors.
Tailor made services are also available by request.
Model No.: UIYWTCWR28A
Freq.Range (GHz): 26.5 ~ 40GHz
BW Max: Full
IL (dB): 0.25
VSWR: 1.25
CW Power(W) : 3W
Peak Power(W): 100W
Connector Type (Waveguide): WR28
Connector Type (Waveguide): 2.92mm, 2.4mm
Temp. (°C): -55 ~ +85°C
Dimension LxWxH(mm): 19x19x22mm
Model No.: UIY2PD2828B
Freq.Range: 1 ~ 4GHz
Insertion Loss: 0.5dB (split 3dB)
Isolation: 20dB min
VSWR: 1.3:1 max
Phase Unbalance: ±3˚
Amplitude Unbalance: ±0.3dB
Forward Power: 30W
Reverse Power: 3W
Connector Type: SMA-Female
Temp.: -55 ~ +85 °C
Dimension (LxWxH): 21*28*10mm
Manufacturer: UIY Inc.
Datasheet link: https://www.uiy.com/
Model No.: UIYBCC3234A
Freq.Range: 2.0 ~ 4.0GHz
BW Max: Full band
IL (dB) ≤ 0.6dB
Isolation (dB) ≥ 17dB
VSWR ≤ 1.35:1
Forward Power(W) : 100W
Reverse Power(W) : 100W
Connector Type: SMA-Female, N-Female
Temp. (°C): +10 ~ +70°C
Dimension LxWxH(mm): 32x34x21mm
Manufacturer: UIY Inc.
Model No.: UIYBCI3038A
Freq.Range (GHz): 2 ~ 6 GHz
BW Max: Full
IL (dB): 0.8
Isolation (dB): 13
VSWR: 1.5
Forward Power(W) : 100W
Reverse Power(W) : 100W
Connector Type: N-Female, SMA-Female
Temp. (°C): -40~+70°C
Dimension LxWxH(mm): 30.5x30.5x15.0mm
Manufacturer: UIY Inc.
Model No.: UIYCI80140B
Freq.Range (MHz): 60 to 200MHz
BW Max: 20%
IL (dB): 0.3dB max
Isolation (dB): 23dB min
VSWR: 1.2:1 Max
Forward Power(W) : 500W
Reverse Power(W) : 250W
Connector Type: N-Female
Temp. (°C): 0~+70°C
Dimension: 80×140×18mm
Manufacturer: UIY Inc.
Model No.: UIYWTCWR187A
Freq.Range (GHz): 3.94 ~ 5.99GHz
BW Max: Full Band
IL (dB): 0.15 min.
VSWR: 1.15:1 max.
CW Power(W) : 100W
Peak Power(KW): 3KW
Waveguide Port: WR187
Connector Type: SMA-Female, N-Female
Temp. (°C): -55 ~ +85°C
Dimension LxWxH(mm): 88.9*63.5*54.0mm
Manufacturer: UIY Inc.
Datasheet: https://www.uiy.com/
Model No.: UIYWTCWR75A
Freq.Range (GHz): 9.84 ~ 15.0GHz
IL (dB): 0.2dB max
VSWR: 1.15:1 max
CW Power(W) : 50W
Peak Power(W): 1kW
Connector Type: WR75 (BJ120)
Connector Type: SMA Female
Temp. (°C): -55 ~ +85°C
Dimension LxWxH(mm): 38*38*32mm
Manufacturer: UIY Inc.
Model No.: UIYSC12A
Freq.Range (GHz):0.7GHz to 10GHz
BW Max: : 20%
IL (dB): 0.3dB
Isolation (dB): 23dB
VSWR: 1.2:1
Forward Power(W) : 30W
Reverse Power(W) : 30W
Connector Type: SMT/SMD
Temp. (°C): -40~+85°C
Dimension LxWxH(mm): Ø12.7 x H8.0mm
Manufacturer: UIY Inc.
Datasheet: https://www.uiy.com/