Compact RF Isolator UIYCI2528A

Featured Product from UIY Inc.

More Info Email Supplier Request a Quote

Discover the UIYCI2528A, a leading RF Coaxial Isolator designed for frequencies ranging from 700MHz to 5000MHz. This best-selling model offers a bandwidth of 30%, with impressive specifications to meet your isolation needs. With forward power capabilities of 200W, reverse power handling of 30W, and 23dB isolation, this compact isolator ensures reliable performance. The insertion loss is minimal at 0.3dB, and the VSWR is an impressive 1.15. The UIYCI2528A is available with N and SMA connectors, operating in a temperature range from -40°C to +85°C.

Key Features:

  • Wide Frequency Range: 700~5000MHz
  • Bandwidth: 30%
  • High Isolation: 23dB
  • Low Insertion Loss: 0.3dB
  • Compact Design: 25.4×28.5×15.0mm
  • Versatile Connectivity: N, SMA connectors

Applications: Ideal for applications requiring robust RF isolation, the UIYCI2528A is suitable for various industries, including telecommunications, satellite communication, and RF testing. Whether you're in the process of product development or selecting components for your project, this isolator delivers exceptional performance and reliability.

For detailed specifications, refer to the datasheet or contact our sales team at sales@uiy.com.

UIY Inc. - Your Trusted RF Solutions Provider.