200~1875 MHz 300W Coaxial Isolator

Featured Product from UIY Inc.

More Info Email Supplier Request a Quote

The UIYCI3538A coaxial isolator is a high-performance RF component meticulously developed by UIY Inc. It has won the favor of numerous users for its exceptional isolation performance, extremely low insertion loss, and broad operating frequency range. Whether in communication systems, radar detection, or test and measurement fields, the UIYCI3538A has demonstrated remarkable capabilities.

 

Design Features

Broad Frequency Coverage for Flexible Applications: The operating frequency range of the UIYCI3538A extends from 200 MHz to 1875 MHz, with a bandwidth of up to 40%, capable of meeting the needs of various RF application scenarios. Whether it's low-frequency communication signals or high-frequency radar detection, it can handle them with ease.

Low-Loss Transmission for High Efficiency and Energy Saving: Insertion loss is a crucial metric for evaluating isolator performance. The UIYCI3538A boasts an insertion loss of only 0.2 dB, meaning that signal loss during transmission is extremely low, ensuring efficient system operation and energy-saving effects.

High Isolation and Strong Anti-Interference Capabilities: With an isolation of up to 35 dB, this is another highlight of the UIYCI3538A. It can effectively prevent signal reverse leakage, reduce internal system interference, and enhance overall anti-interference ability and stability.

Premium Connectors for Easy Installation: To meet the needs of different users, the UIYCI3538A offers both N-type and SMA-type connectors. Both connectors have excellent electrical and mechanical performance, ensuring stable signal transmission and convenient equipment installation.

Wide Operating Temperature Range for Strong Adaptability: The UIYCI3538A has a broad operating temperature range, functioning normally from -40°C to +85°C. This means it can maintain stable performance in various harsh environments, ensuring reliable system operation.

 

Application areas

With its exceptional performance and broad applicability, the UIYCI3538A coaxial isolator has been widely used in the following fields:

Communication Systems: In communication base stations, relay stations, and other communication facilities, the UIYCI3538A can effectively protect transmitters and receivers, prevent signal leakage and interference, and improve communication quality.

Radar Detection: In radar systems, the UIYCI3538A can isolate signals between radar transmitters and receivers, ensuring normal detection and positioning of the radar system.

Test and Measurement: In RF test instruments, the UIYCI3538A can accurately measure signal isolation and transmission performance in RF circuits, providing reliable data support for researchers.

 

Specification information

Model: UIYCI3538A
Operating Frequency: 200 MHz ~ 1875 MHz
Bandwidth: 40%
Insertion Loss: 0.2 dB
Isolation: 35 dB
VSWR: 1.15 dB
Forward Power: 300W
Reverse Power: 30W
Connector Type: N-type, SMA-type
Operating Temperature: -40°C ~ +85°C
Dimensions: 35 x 38 x 15mm
Manufacturer: UIY Inc.

 

For more information about other related products or custom requirements of coaxial isolators, please feel free to contact us