RF Dual Directional Coupler 3.0~4.0GHz 300W
Featured Product from UIY Inc.
Model NO.: UIYDDCP5555A3T4NF
Type: Dual Directional Coupler
Brand Name: UIY
Freq. Range (GHz): 3.0~4.0GHz
Insertion Loss(dB) : 0.4dB
Nominal Coupling(dB) : 50±1.5dB
VSWR Max: 1.3
Power: 300W
Connector Type: N Female
Dimension: 55×55×20mm
Certification: ISO9001,ISO14001,RoHS
Warranty: 1 year
Applications:
Radar System
Telecom Infrastructure
Microwave Radio Systems
Communication Systems
Wireless Radio Systems
R&D labs
Public Address System Radio Transmitter
Biomedical Instrumentation
4G LTE 5G NR Mobile Communciations
4G LTE 5G NR Mobile Communciations
More Featured Products