2300~2500MHz UHF 100W Coaxial Circulator

Featured Product from UIY Inc.

More Info Email Supplier Request a Quote

Design Features

Broadband Coverage: Operating frequency range of 2300 ~ 2500 MHz, precisely matching microwave communication needs and suitable for various advanced microwave communication systems.

Low Insertion Loss: Insertion loss of only 0.3 dB, ensuring minimal signal attenuation during transmission and enhancing overall system efficiency.

High Isolation: Isolation of up to 23 dB, effectively preventing signal leakage and interference, ensuring signal purity and stability.

High Power Handling: Capable of handling forward and reverse power of up to 100W, meeting the needs of high-power applications.

 

Applications

Microwave Communications: Suitable for signal transmission and isolation in microwave communication systems such as base stations, relay stations, and satellite communications, enhancing communication quality and stability.

Radar Systems: Provides efficient signal transmission and isolation between radar transmit and receive units, ensuring precise detection and tracking capabilities of radar systems.

Test & Measurement: As a key component in test systems, it is used for accurate measurement and analysis of microwave signals, ensuring the accuracy of test results.

 

Specifications

Model: UIYCC2528A2300T2500SF

Operating Frequency: 2300 ~ 2500 MHz

Insertion Loss: 0.3 dB

Isolation: 23 dB

VSWR: 1.2 dB

Forward Power: 100W

Reverse Power: 100W

Connector Type: SMA-Female

Operating Temperature Range: -40°C to +85°C

Manufacturer: UIY Inc.

The UIYCC2528A2300T2500SF coaxial circulator is an indispensable key component in the fields of microwave communications, radar, and test & measurement, meeting the ever-growing demands of communication and radar systems.