175-210MHz High Power RF Circulator
Featured Product from UIY Inc.
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a revolutionary tool for low-frequency and high-power scenarios. The specific parameters are as follows:
Model Number: UIYCC8080C175T210DMTDFTNF
Frequency Range: 175-210MHZ
Insertion Loss: 0.25dB Max.
Isolation: 20.0dB Min.
VSWR: 1.25 Max.
Average Power: 800W
Peak Power: 3KW
Temperature Range: -30 ~ +85°C
Connector Type: 7116-M to 7/16-F to N-F
Typical application scenarios for 175-210MHz high power circulators:
Military radar:
Isolate the transmit/receive signals to improve the anti-jamming ability and target recognition accuracy of early warning radar.
Satellite ground station:
Protect high power transmitter from reverse signal impact, reduce satellite link BER.
Electronic Countermeasures System:
Blocking enemy jamming signals, safeguarding the covert nature of their own communications.
Industrial testing equipment:
Provide stable signal isolation for medical gas pedals and substance analyzers, and extend the life of RF components.
Microwave multiplex communication and duplexer system:
Realize unidirectional conduction of signal in microwave multiplex communication to enhance system stability; combine with duplexer to build bidirectional link to optimize signal separation efficiency.