10~55 MHz 100W Coaxial Circulator
Featured Product from UIY Inc.
UIYCC8080A Coaxial Circulator is a high-performance RF Circulator, optimized for the wideband of 10~55 MHz, providing a bandwidth of 20%, suitable for a variety of complex RF environments.
Design Highlights
Excellent performance: It has a low insertion loss of only 1.2 dB, which can minimize the attenuation of signals during transmission. At the same time, high isolation ≥20 dB can effectively prevent signal interference and ensure the stability and reliability of the RF system.
Compact structure: It adopts a compact design with dimensions of 80×80×28 mm, which saves space and facilitates integration into various RF systems.
High power processing: support up to 100W forward and reverse power processing to meet the needs of high power applications.
High-quality connector: SMA-F connector is used to ensure the stability and reliability of signal transmission.
Wide temperature range: It can work stably in a wide temperature range of +10~+60°C, adapting to various complex environments.
Application area
UIYCC8080A Coaxial Circulator is widely used in wireless communication, radar, satellite communication, microwave measurement and other fields due to its excellent performance and compact design. In RF systems demanding high performance and reliability, it has become an essential component.
Specification information:
Model No. : UIYCC8080A
Frequency: 10~55 MHz
Bandwidth: 20%
Insertion Loss: 1.2
Isolation: 20 dB
VSWR: 1.25 dB
Forward Power: 100W
Reverse Power: 100W
Connector Type: N-F to N-M to N-F
Operating temp.: +10~+60°C
Size: 80×80×28 mm
Manufacturer: UIY Inc.
For more information about other related products or custom requirements of Drop in isolators, please feel free to contact us.