6-18GHz RF Microstrip Isolator

Featured Product from UIY Inc.

More Info Email Supplier Request a Quote

Design Features:

  • Broad Frequency Range: Operates across a full band from 6.0 to 18.0 GHz, offering versatile application support.
  • High Isolation: Provides isolation greater than 14 dB, ensuring effective signal separation.
  • Low Insertion Loss: Achieves insertion loss as low as 1.0 dB, optimizing signal integrity.
  • High Power Handling: Capable of withstanding forward power of up to 10W.
  • Dual or Multi-Junction Options: Available configurations for enhanced isolation performance.
  • Custom Designs: Tailor-made solutions are available upon request to meet specific requirements.
  • Standard Warranty: Includes a one-year warranty for added assurance.

RF Characteristics:

Model Number Frequency Range (GHz) Max Insertion Loss (dB) Min Isolation (dB) Max VSWR Forward Power (W) Reverse Power (W) Connector Type Temperature Range (°C)
UIYBMI129A6T18 6.0 ~ 18.0 1.4 14 1.7 10 1 Microstrip -40 ~ +85
UIYBMI129A8T18 8.0 ~ 18.0 1.0 15 1.6 10 1 Microstrip -55 ~ +85

Applications:

  • Military: Suitable for defense-related communication systems.
  • Space: Ideal for satellite and space communication applications.
  • Commercial: Effective for various commercial RF needs.

Custom Inquiry:

Please provide the following information for custom inquiries:

  1. Specific frequency ranges
  2. Power handling requirements (Forward, Reverse, Peak, etc.)
  3. Any special requests (Insertion Loss, Isolation, VSWR, Temperature, Dimension, etc.)

Ensure reliable RF performance and efficient signal management with our versatile 6 to 18GHz Microstrip Isolators.