Drop In Isolator for 800~885MHz
Featured Product from UIY Inc.
UIYDI2531A, the drop in isolator is one of UIY’s most popular products.
It supports 200~3600MHz with bandwidth 30%. UIYDI2531A provides insertion loss less than0.25dB, isolation higher than 25 dB, VSWR less than 1.15:1.
It shows excellent performances in handling power forward 200W and reverse 100W with size in 25.4×31.7×10.5mm. The working temperature is -40~+85°C.
Product name: Drop in isolator
Model No.: UIYDI2531A800T885
Frequency: 800-885MHz
Forward Power: 200W
Reverse Power: 150W
il0.3 iso25 RL25
Working temp.: -40~+90°C
More Featured Products