Extruded Aluminum Heat Pipe Heat Sink
Featured Product from USUSTK LIMITED
The Extruded Aluminum Heat Pipe Heat Sink is designed to provide efficient thermal management for demanding telecommunication equipment. Manufactured from AL6063 aluminum and Cu1020 copper, the heat sink combines the lightweight, high-thermal-conductivity properties of extruded aluminum with the superior heat transfer capabilities of press-fitted copper heat pipes. Produced using CNC machining for precise dimensions and optimal contact surfaces, the design enhances heat dissipation from high-power electronic components, helping maintain reliable operating temperatures. A durable spray-painted surface finish improves corrosion resistance and provides a clean, professional appearance, making the heat sink well suited for telecommunications systems that require dependable, long-term thermal performance.