MSO7000X Series Mixed Signal Oscilloscope

Featured Product from Uni-Trend US

More Info Email Supplier Request a Quote

MSO7000X Series Mixed Signal Oscilloscope: Bigger, Greater, & More Powerful.
MSO7000X
MSO7000X Series Mixed Signal Oscilloscope
UNI-T is introducing the next big thing: the MSO7000X Series. This series is truly a powerhouse.

MSO7000X series integrates 9 instrument functions, which includes Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users.

Main Features of the MSO7000X Series:

  • Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X)
  • Vertical Resolution: 8-bit, 12-bit ERES
  • 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional
  • Max Sample Rate: 10GSa/s per channel
  • Max Memory Depth: 1Gpts (single channel), 250Mpts (all channels) 
  • Max Capture Rate: 2,000,000 wfms/s (sequence mode), 800,000 wfms/s (UltraAcq® mode)
  • Arb Waveform Generator: Dual Channel 60MHz option
  • 15.6-Inch Ultra Phosphor 3 Touchscreen Display
  • 5-Year Warranty

 

Notable Features and Benefits Summary:

  • Analog channel bandwidth: 1 GHz/2 GHz
  • Real-time sampling rate of the analog channel is up to 10 GSa/s. The maximum sampling rate of the digital channel is 1.25 GSa/s
  • 4 analog channels, 16 digital channels. Maximum memory depth: 1 Gpts
  • The maximum waveform capture rate is 800,000 wfms/s in UltraAcq® mode, 2,000,000 wfms/s in sequence mode
  • 9 instrument functions: Digital Oscilloscope, Logic Analyzer (requires MSO7000X-LA and UT-M15), Function/Arbitrary Waveform Generator (option), Spectrum Analyzer, Digital Voltmeter, Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer (option) and Power Analyzer (option)
  • Built-in dual-channel 60MHz function/arbitrary waveform generator. Supports loading on-screen oscilloscope data for real-time arbitrary waveform output. Additionally, it includes over 200 built-in arbitrary waveforms, enhancing its versatility and functionality.
  • Parameter measurement adds histogram and line graph display
  • Maximum 1 Mpts enhanced FFT, supporting the spectrum analyzer functions of Amplitude spectrum, Power spectrum, Psd, Real part, Imaginary part, Phase spectrum
  • 54 kinds of parameter measurement
  • Mask and limit testing is a standard function of the MSO7000X. Capture or import waveforms and use them as reference.
  • Multi-channel 8-digit hardware frequency counter, supporting adjustable frequency refresh time and effective digit
  • 4-digit Digital Voltmeter (DVM): DC, AC RMS, and DC+AC RMS
  • 22 advanced trigger types: edge, pulse width, ramp, runt pulse, over-amplitude pulse, delay, timeout, duration, setup & hold, Nth edge, and code pattern
  • Protocol trigger and decoding functions. Included: RS232/UART, I2C, SPI. Optional: CAN, CAN-FD, LIN, FlexRay, AUDIO, SENT
  • Zone triggering for capturing accidental signal and observing complicated signal
  • Ultra Phosphor 3.0 super phosphor display effect, up to 256 grey display
  • 15.6-inch 1920×1080 HD capacitive multi-touch screen, supporting gesture control: click, slide, zoom, edit, and drag
  • Multiple peripheral interfaces: USB 3.0 Host, USB 3.0 Device, LAN, EXT Trig, AUX Out (Trig Out, Pass/Fail, DVM), Gen Out, HDMI
  • SCPI (Standard Command for Programmable Instrument)
  • Built-in Webserver for accessing and controlling the instrument through a browser, supporting PC/Mobile phone device for cross-platform access to the instrument

 

Uni-Trend US 
Uni-T is a leading provider of electronic testing equipment, committed to delivering innovative solutions to meet the evolving needs of professionals in various industries. With a focus on precision, reliability, and cutting-edge technology, Uni-T continues to be a trusted partner for engineers and technicians worldwide.