Videos
Featured Videos
The UNI-T UTP3315TFL-II 1-Channel Linear DC Power Supply is a high-performance single-channel linear DC power supply designed for electronics professionals, laboratories, and manufacturing environments that require greater current capacity and superior power stability.
In this video, UNI-T will be going over the features of the UTP3315TFL-II DC Power Supply. With its enhanced 0-5A current output, high-precision regulation, and ultra-low noise characteristics, this powerful yet economical benchtop power supply delivers the clean, stable power needed for demanding electronics development, testing, and production applications.
Learn more about the UTP3315TFL-II 1-Channel Linear DC Power Supply:
https://uni-trendus.
The UNI-T UTP3305-II 3-Channel Linear DC Power Supply is a professional-grade triple-channel linear DC power supply designed for electronics laboratories, R&D facilities, and production environments that demand precise, clean power with multiple outputs.
In this video, UNI-T will be going over the features of the UTP3305-II DC Power Supply. Featuring two adjustable dual channels alongside a fixed 5V output, this versatile power supply combines superior power quality, advanced tracking capabilities, and comprehensive protection features to deliver the reliable performance essential for sophisticated electronics testing, development, and educational applications.
Learn more about the UTP3305-II 3-Channel Linear DC Power Supply:
https://uni-trendus.
The UNI-T UTG4000A Performance-Series Arbitrary Waveform Generators are versatile tools that cover a wide range of applications.
They integrate multiple waveforms for function generation, arbitrary waveform generation, pulse generation, harmonic generation, and analog/digital modulation.
In this video, UNI-T will go through the key features of the UTG4000A series. With a high sampling rate of up to 500 MSa/s and a maximum waveform length of 32 Mpt, the UTG4000A series ensures stable, precise, and low-distortion signals. It also features an 8-inch high-resolution display screen and a rational panel layout and an improved operational efficiency.
Learn more about the UTG4000A Performance-Series Arbitrary Waveform Generator:
https://uni-trendus.
In this video, Kerry Wong demonstrated some of the capabilities of a UT-M13X oscilloscope demo board from UNI-T. This board can be used for functional testing of oscilloscopes and logic analyzers.
Explore the UNI-T UT-M13X from the UNI-T US Website: https://uni-trendus.
In this video ''Oscilloscope Calibration vs Compensation UNI-T MSO3054HD'' Eddie from KissAnalog will show how to calibrate your oscilloscope using a UNI-T MSO3054HD.
Explore the MSO3054HD High-Resolution Mixed Signal Oscilloscope:
https://uni-trendus.
In this video, we show you how to check your UNI-T oscilloscope probes and verify your oscilloscope''s performance to make sure you are getting accurate readings. This quick troubleshooting guide is based on a real customer case where an oscilloscope was returned - but the issue turned out to be something surprisingly simple!
In this training video, we will show you how to properly set the AC voltage selector switch on the back of your UNI-T unit. Many users accidentally switch it to the wrong voltage, which can cause serious issues - so it''s important to double-check before powering up.
In this video, we take an in-depth look at the independent trigger function available on the UNI-T MSO2000S, MSO2000, and MSO3000 series oscilloscopes - a powerful feature not found on many other models.
Equipment used in this demo:
UNI-T MSO2204S Oscilloscope: https://uni-trendus.
Experience the next generation of signal analysis with the UNI-T MSO8000HD Series High-Resolution Oscilloscopes.
Engineered to meet the demands of high-speed and high-dynamic-range signal testing, the MSO8000HD series offers unparalleled performance and clarity.
Explore the future of signal analysis with the all-new UNI-T UPO1000HD series high-resolution oscilloscopes. Designed for precision and clarity, this powerful tool brings a new level of detail to your work
The UNI-T UPO1000HD Series offers 12-bit resolution, up to 150 MHz bandwidth, and deep 100 Mpts memory in a compact, USB-C powered form. With Ultra Phosphor 3.0 technology and up to 1,000,000 wfms/s capture rate, these scopes reveal signal details missed by standard 8-bit models. Each unit integrates seven tools-oscilloscope, spectrum and protocol analyzers, DVM, frequency counter, power analysis, and logic functions-into one touchscreen instrument. Ideal for embedded, analog, and power applications, the UPO1000HD Series combines performance, portability, and value.
The UNI-T MSO1000HD Series high-resolution oscilloscopes deliver 12-bit precision, 250 MHz bandwidth, and advanced mixed-signal capabilities in a compact, accessible package. Powered by Ultra Phosphor 3.0 and offering up to 1,000,000 wfms/s waveform capture rate, these scopes uncover details hidden from conventional 8-bit instruments. With nine integrated tools-including oscilloscope, logic analyzer, function generator (on "-S" models), spectrum and protocol analyzers-engineers gain unmatched visibility across analog, digital, and power domains. The 7-inch capacitive touchscreen with gesture support enhances usability in both lab and field environments. Whether you''re debugging embedded systems, validating analog designs, or teaching the next generation of engineers, the MSO1000HD Series provides professional-grade performance and versatility in a cost-effective footprint.
In this video, we will look into the product specifications of the UNI-T MSO5000HD Series High-Resolution Mixed Signal Oscilloscope.
Explore the UNI-T MSO5000HD Series High-Resolution Mixed Signal Oscilloscope:
https://uni-trendus.
This video presents the Arb Editor Training for UNI-T UTG9604T 600MHz Elite-Series Arbitrary Waveform Generator and UNI-T MSO3504X 500MHz 4-Channel Mixed Signal Oscilloscope.
Explore the following instruments on our Official UNI-T Web Store:
UTG9604T: https://uni-trendus.
Fix Switching Power Supply noise with low cost filter, Silence that Switching Power Supply Noise'' Eddie from Kiss Analog will show you how to lower switching noise with a low cost filter using a UNI-T MSO3054HD scope.
Explore the MSO3054HD High-Resolution Mixed Signal Oscilloscope:
https://uni-trendus.
In this video, Kerry Wong demonstrated the measurement of phase margin and gain margin of a switching power supply using UNI-T''s UT-ISOT isolation transformer for signal injection.
Explore the UNI-T UT-ISOT from the UNI-T US Website: https://uni-trendus.
What are some of the key differences between a switching power supply and a linear power supply? Why choosing one over the other? In this video, Kerry Wong provided his explanation.
Visit our UNI-T US Official Website for:
UDP4303S Linear Power Supply: https://uni-trendus.
In this video, we will look into the product specifications of the UNI-T USG3000M/V and USG5000M/V Series RF Analog/Vector Signal Generator.
Explore the UNI-T USG M-Series RF Signal Generator:
USG3000M: https://uni-trendus.
This video provides insights on how to use UNI-T Spectrum Analyzer and VSWR Bridge to measure antenna. The Reflection Bridge used in the video is the UNI-T UT-RB60 Model (Frequency 1MHz - 6GHz).
The UNI-T spectrum analyzer, when paired with a VSWR bridge and utility kit, offers a powerful solution for antenna development and analysis. This setup enables comprehensive evaluation of key antenna parameters, including resonant frequency, operational bandwidth, return loss, reflection coefficient, and VSWR (Voltage Standing Wave Ratio).
UNI-T UT-RB60 VSWR Reflection Bridge product page: https://uni-trendus.
In this video, we will look into the product specifications of the UNI-T UTS7000A Signal Analyzer.
Explore the UNI-T UTS7000A Signal Analyzer:
https://uni-trendus.
The UNI-T UPO1004 series digital phosphor oscilloscope is your ultimate tool for precision measurements. With cutting-edge Ultra Phosphor 2.0 technology, this series boasts three bandwidth levels (50MHz, 100MHz, and 200MHz) and a lightning-fast real-time sampling rate of up to 2GSa/s.
Equipped with 4 standard channels, independent DVM module support, rich trigger options, and bus decoding functions, the UPO1004 is your go-to solution for embedded system design, instrumentation, consumer electronics, automotive applications, field maintenance, and education. Elevate your work with the UPO1004!
Explore the collection on our Official UNI-T Website: https://uni-trendus.