UTC-274 USB-C Automation Test Tool

Featured Product from Unigraf

More Info Email Supplier Request a Quote

UTC-274 is a test automation tool for testing two USB-C products in production line and R&D environments. UTC-274 features a versatile and reliable way of testing connector pins of the USB-C interface. UTC-274 is delivered with an SDK with a set of automatic test script samples and support for Python scripting.

UTC-274 test coverage includes:

  • Video up to 4K@60Hz and 8K@30Hz (4:2:0)
  • DisplayPort Alternate Mode
  • Power Delivery 3.1
  • USB 2.0 & USB 3.2
  • USB4 mode check
  • EPR test functionalities.

For more information visit UTC-274 product page