Announcements
Unigraf announces new HDMI CTS tests for its flagship HDMI 2.1b test tool, the UCD-422 Gen2. The following HDMI CTS tests are now available for the UCD-422 Gen2:
- ALLM CTS for testing Sink DUTs
- EDID CTS for testing Sink DUTs
- Sink QMS-VRR Transitions, Tolerance, and Gaming VRR (TMDS / FRL)
- FRL DSC CTS for te...
DCP-Approved HDCP 1.4 & HDCP 2.2/2.3 CTS Test Tool
The Unigraf UCD-422 Gen2 has been officially approved by DCP as an HDCP 1.4 & HDCP 2.2/2.3 test tool for testing Sink, Source, and Repeater DUTs. More information: https://www.digital-
The USB-C Power Test Unit 240W (PTU) can be used as a standalone EPR Power Test Unit or as an accessory to the UTC-274 USB-C tester. PTU combines both programmable DC electronic load and power supply functionality in a single compact unit, seamlessly integrating with the UTC-274 to provide comprehensive USB-C power testing solutions.
(read more)UCD-500 Gen2 is a DP 2.1 Link Layer CTS Test Tool. It supports testing DP Sinks and Sources with UHBR 20 Max Bit Rate Capability with both USB-C and DP connectors.
UCD-500 Gen2 supports:
- Link Layer CTS
- 10, 13.5 and 20 Gbp/s lane rates
- Video modes up 8K@60Hz and 16K@60 Hz (with DSC)
- HDCP 2.3 CTS for receivers transmitters and repeaters...
UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance
Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer vision, enabling automated testing with significantly improved accuracy, repeatability, and speed.
Powered by Unigraf Vision Intelligence
... (read more)UTC-274 is a test automation tool for testing two USB-C products in production line and R&D environments.
(read more)Unigraf Vision Intelligence delivers pixel perfect accuracy and drastic reduction in test duration.
(read more)