Heat Trace/Freeze Protection Temperature Switches

Featured Product from United Electric Controls Company

More Info Email Supplier Request a Quote

Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing circuits and set point is adjusted via an internal or external dial. Mounting flexibility is provided via a stainless steel immersion stem or bulb and capillary thermal assembly.

Electrical heat tracing is used throughout most process plants, power plants and waste water treatment facilities to keep piping and vessels from freezing during cold weather.

It is also used where processes require materials to be at an elevated temperature to prevent plugging lines or damaging instrumentation, valves and pumps. Selecting instrumentation to control heat tracing is critical to the performance of the system.

Temperature control switches and sensors optimized for heat trace control

Electromechanical switches

  • Designed for control of electric heat tracing circuits
  • Ambient sensing control of single heating circuit or pilot control of multiple heating circuits
  • Pipe-wall or tank-wall mounted adjustable thermostats

Resistance Temperature Devices (RTDs)

  • Fast temperature response through contoured heat transfer pads
  • Thermowell-like design to protect thermal insulation
  • Stainless steel sheath protection