Hazardous Location Pressure & Temperature Switches

Featured Product from United Electric Controls Company

More Info Email Supplier Request a Quote

12 Series hazardous location switches are ideal for operation in tough applications where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. The 316 stainless steel enclosure and hermetically sealed switch provide rugged protection from the environment. Approved for use in hazardous locations worldwide, the 12 Series is installed within applications ranging from offshore oil rigs to rotating equipment, and more.

  • Class 1, Divisions 1 & 2, Zone 1
  • UL listed, cUL certified, ATEX flame-proof & CE (LVD, PED) compliant, dual seal compliance to ANSI/ISA 12.27.01
  • Compact, 316 stainless steel enclosure
  • Pressure: 1 to 12,500 psi (0,1 to 861,9 bar)
  • Differential Pressure: 0.7 "wcd to 150 psid (1,7 mbar to 10,3 bar)
  • Temperature: -130 to 650 ºF (-90 to 343.3 ºC)