Compact Cylindrical Pressure Switches
Featured Product from United Electric Controls Company
Available with seven electrical termination varieties, a choice of sensors, and several pressure connections, the 10 Series is designed to meet most requirements for a variety of OEM and industrial applications. Just 1-1/4 inches in diameter and as small as 3 inches high, this compact, cylindrical switch mounts wherever space is at a premium.
A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil systems.
- ?Easy on-line pressure adjustment
- NEMA 1 & 4 enclosures
- SPDT switch output
- Variety of electrical termination and pressure connection options available
- O-ring sealed piston or diaphragm sensor
- Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar)
- Approvals: UL, CSA, CE
- JIT Delivery
More Featured Products