Hydraulic Pressure Control in Sugar Processing
Featured Product from United Electric Controls Company
The customer wanted to trend hydraulic pressure of the equipment for predictive maintenance purposes but was looking for a cost-effective instrumentation solution to transmit an analog signal while having a local switch to shutdown the equipment for safety if necessary.
The customer initially considered installing a transmitter for each crusher to convey the 4-20mA signal to the distributed control system (DCS). Due to the high device cost of transmitters, the upgrade project would have been a huge financial burden for the customer.
The customer decided to purchase UE’s All-in-ONE switch+transmitter because it combined the functions of a transmitter, switch and gauge in one device. The customer did not require the high accuracy of a transmitter and was more than satisfied with the 0.5% accuracy delivered by the switch-transmitter.
UE’s All-in-ONE switch + transmitter was at least half the cost of a transmitter and the customer realized at least 50% savings from the upgrade project.
By using an integrated switch-transmitter-gauge device, the customer was able to realize several benefits:
- Predictive maintenance – With the 4-20mA signal, the customer was now able to trend the level of hydraulic pressure and arrest any problem before it reached abnormal conditions.
- Local relay for emergency shutdown – The built-in relay allowed the customer to shut down the crusher during emergency conditions. The relay also served as an additional switch for redundancy purposes.
- Increased monitoring accuracy – With the All-in-ONE device, up to 4 times better accuracy of monitoring conditions were achieved compared to a mechanical switch
- Reduction of leak paths – By replacing 3 devices (switch, gage, transmitter) with one device, there was significant reduction of potential leak points resulting in less system maintenance
- Streamlined inventory – Customer only needs one UE All-in-ONE device to perform functions of three devices. Instrumentation inventory can be reduced and standardized across the board.