Remote Mounting Temperature Switch

Featured Product from United Electric Controls Company

More Info Email Supplier Request a Quote

The 55 Series is designed to provide end-users and OEMs with dependable, repeatable temperature control in a compact size. A single SPDT or dual SPDT output provides critical temperature alarm and emergency shutdown. Standard length thermal assemblies or custom-sized lengths are available to meet application requirements.
Typical applications that utilize the 55 Series include commercial ovens and dryers, heat tracing and freeze protection, and refrigeration.

  • Output flexibility with single or dual switch design
  • Application versatility via panel or surface mount installation
  • Heat tracing models to protect pipes and vessels
  • Open frame construction for OEMs or rugged, NEMA 4X enclosure for industrial use