Integrated Circuits (ICs)-Sanken Electric-SIM6822M
Featured Product from VAST STOCK CO., LIMITED
The SIM6800M Series inverter power module (IPM) provides a robust, highly-integrated solution for optimally controlling 3-phase motor power inverter systems and variable speed control systems used in energy-conserving designs to drive motors of residential and commercial appliances. This IC takes up to 5 A (continuous) output current. It can withstand voltages of up to 600 V (IGBT breakdown voltage).
- Categories: Integrated Circuits (ICs) > PMIC - Full, Half-Bridge Drivers
- Packaging: Tube
- Part Status: Active
- Output Configuration: Half Bridge (3)
- Applications: AC Motors
- Interface : Logic
- Load Type: Inductive
- Technology: IGBT
- Current - Output / Channel : 5A
- Current - Peak Output : 7.5A
- Voltage - Supply: 13.5 V ~ 16.5 V
- Voltage - Load: 400V (Max)
- Operating Temperature: -20°C ~ 100°C (TA)
- Features : Bootstrap Circuit
- Fault Protection: Current Limiting, Over Temperature, UVLO
- Mounting Type: Through Hole
- Package / Case: 40-DIP (0.657", 16.70mm) 29 Leads
- Supplier Device Package: 40-DIP LF2971
More Featured Products