KeyTek EMCPRO Advanced EMC Immunity Test System
Featured Product from ValueTronics International, Inc.
Features:
The EMCPro® tests products for full compliance to 6 IEC standards:
- IEC 1000-4-2 - ESD
- IEC 1000-4-4 - EFT
- IEC 1000-4-5 - Combination and Telecom Wave Surge
- IEC 1000-4-8 - Power Frequency Magnetic Field
- IEC 1000-4-9 - Pulse Magnetic Field
- IEC 1000-4-11 - Dips and Interrupts
In addition, EMCPro® tests beyond the test levels dictated by the EMC Directive for the following IEC standards:
- IEC 1000-4-4 to 4.4kV, 100kHz
- IEC 1000-4-5 to 6kV for both combination wave and telecom wave
EMCPro® can also be used for testing to the following national and international standards:
- ANSI/IEEE C62.41 (Category A & B)
- CCITT Rec. K.17, K.20, K.21
- ETSI
- UL 864 (Ring Wave)
- UL 1449 (3kA Combination Wave)
- FCC Part 68
Specifications:
- System power: 90 - 240VAC, 50/60Hz
- EUT connector: Nema, British or Schuko
- Interlocks: External, CCL connector, ESD head
- External stop input: Requires contact closure
- Interface: RS232 Fiber-optic, included with PRO-SW
- CE Marking: Safety and EMC Directives
- Temperature: 15 - 40ºC
- Humidity: 10 - 75%, non-condensing
- Altitude: 8000 ft. max
The Keytek EMCPRO is the next level of advanced EMC immunity test systems. Presenting the EMCPro® system from Thermo KeyTek, the worldwide leader in EMC test technology. The answer to manufacturers’ demand for a mid-range, multi-capability EMC immunity tester, EMCPro® is easily configured to meet today’s immunity standards required for CE Marking and compliance requirements. Operating via Thermo KeyTek’s easy to use Windows®-based PC software or from the front panel, it enables test engineers and technicians to run compliance-level EMC immunity tests in accordance with European Norm requirements (see sidebar). Portable and low cost, the EMCPro® is ideal for companies who require flexibility, versatility, and the highest test level-to-cost ratio instrument on the market. While CE Mark qualification is, and will remain a mandate for manufacturers, many test beyond levels dictated by the EMC Directive, and have implemented aggressive company- and market-driven test programs to insure quality and reliability in the field. In addition, demanding national and international standards such as ANSI/IEEE, CCITT, ETSI and UL must also be addressed by many companies. In response to these needs, Thermo KeyTek has designed EMCPro’s testing capabilities to go well beyond those required for the CE Mark. Users can configure EMCPro® to meet specific test requirements using the full line of options and accessories offered by Thermo KeyTek, including mains and I/O line coupler/decouplers, magnetic field monitors, coils and more. All accessories and options have been specifically designed to maximize the capabilities of EMCPro®, and are available directly from Thermo KeyTek. This ensures test compatibility and instrument reliability, and eliminates the problems that can arise from third party sourcing.