Layer 3 Managed PoE++ Switch
Featured Product from Volktek Corporation
This switch is engineered and designed especially for harsh & extreme industrial applications, featuring high tolerance to vibration and shock, and a wide operating temperature range from -40°C to 70°C.
It supports advanced Power over Ethernet capabilities including btPoE (IEEE 802.3bt) delivering up to 90W, enabling power-hungry devices such as high-end IP cameras and wireless access points to be operated without additional power sources. The PoE management features allow per-port power monitoring, prioritization, and scheduling to optimize power distribution and efficiency.
Additionally, the switch supports precision timing protocols such as IEEE 1588 and 802.1AS-Rev, making it ideal for applications requiring synchronized operations. Advanced features like G.8032 and full TSN support, along with TSN Domain Protection, enhance network reliability and security.
Precision Timing and TSN Support
Fully compliant with Time-Sensitive Networking (TSN) protocols, including IEEE 802.1Qci, 802.1Qav, 802.1Qbv, 802.1Qbu, 802.1BR, IEEE 802.1CB, 802.1AS-2020 gPTP, and IEEE 1588v2, this switch enables deterministic data transmission, precise time synchronization, and robust traffic shaping to meet automation and control system needs.
Advanced Redundancy and Reliability
Implements Ethernet ring protection protocols including G.8032, IEC-62439-2 MRP, HSR, PRP to guarantee continuous network uptime and fast recovery from failures.
Comprehensive Network Security
Includes IEEE 802.1X port-based authentication, TACACS, ACL, DHCP Snooping, ARP Inspection, BPDU Guard, Root Guard, IP Source Guard, and MAC Anti-spoofing to prevent unauthorized access and safeguard network integrity.
Advanced Traffic Control and Quality of Service
Equipped with VLAN (IEEE 802.1Q), QinQ, IGMP snooping/filtering, MVLAN, QoS, storm control, rate limiting, loop detection, port isolation, SPAN/RSPAN/VSPAN, and inter-VLAN routing, enabling granular bandwidth control and smooth multimedia/data transmission.
Energy Efficient and Smart PoE Management
Compliant with IEEE 802.3af/at/bt standards, providing a total power budget of up to 360W and delivering up to 90W per port for data and power delivery to end devices on a single cable. Supports automatic power class detection, power priority, and feeding power budget control to optimize power delivery and reduce energy consumption.