Keep Enclosures Cool with the Electric Vortex A/C
Featured Product from Vortec
BENEFITS
- Easy to install, takes less than 10 minutes
- No wiring required to install, comes pre-wired
- Thermostatically controlled to maintain enclosure temperatures at a user defined temperature
- Operates effectively at 40 - 150 psi pressure levels, does not require a specific pressure
- Highly reliable, with full 10 year warranty
- No ambient, dirty or humid air enters the enclosure
- Can be used on all enclosures, even in tight spaces
- Operates in environments up to 175 deg F
- Reduce operating cost with electric thermostat turning the unit on only when necessary
- Very quiet, 62 dBA operation, 78% quieter than standard vortex coolers
- Multiple cooling capacities available, to optimize performance and operating cost
- Little maintenance required, as compared to Freon A/C and fans
- Use no refrigerants
- Sleek, modern design
FEATURES
- UL Listed Type 4/4X
- Small footprint to fit on all enclosures and in confined areas
- Can be mounted on the top, side, or front (door) of the enclosure
- Maintain temperatures at a user defined thermostat setting
- Systems are supplied with air filter and ducting kit
- Maintains slight pressurization in the enclosure while running
- 10 year warranty
More Featured Products