Liquid material handling and spill clean up
Featured Product from Vortec
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of a knob -- from fill to discharge mode. And the Dual Force Vac can handle viscous liquids and particulates. Quiet and safe, the Dual Force Vac is air-powered with no moving parts, meaning no motor burn out and no shock hazard. It quickly installs on a 55 gallon drum and comes with a 10 foot hose and nozzle.
BENEFITS
- Fast pick up or discharge, fills or empties a drum in less than 2 minutes
- Cleans machine sumps including chips and particulates
- Handles liquids up to 1500 cPs
- Handles particulates and swarf with ease
- Single tool switches quickly from discharge to suction
- Safe, with no shock hazard
- Low maintenance, with no motor or moving parts
FEATURES
- Ease of use with patented design
- Automatic safety shut off valve prevents overflows
- Relief valve limits internal drum pressure to 8 psig (1.6 bar)
- Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300
- Resistant to most non-volatile, non-flammable liquids
- Optional wand and squeegee kit handles large floor spills
- Switches from fill to discharge mode with a ¼ turn of a knob
- Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability
- Included with Model 2109:
- Pump assembly with integral overflow preventer and pressure relief valve
- 10-foot hose and nozzle
- Compressed air filter
- Drum evacuation tube
- Extension wand
More Featured Products