2587 Series Base Power Supply

Featured Product from WAGO

More Info Email Supplier Request a Quote

With the Base Power Supply, along with the Eco 2 and 
Pro 2, WAGO now has three distinct tiers of products that allow 
design flexibility from a single supplier. 
The Base Power Supply offers an excellent balance between 
price and performance. Equipped with a basic approvals 
package, front-entry Push-in CAGE CLAMP® connection 
technology, and wide operating temperature range 
(-30° C to +70° C and type-tested start as low as -40° C), 
the Base Power Supply family is a great entry-level product 
for many OEM applications. These power supplies come 
with nominal 1-phase 100 … 240 VAC inputs as well as 24 
VDC- 5, 10, and 20 A outputs (120, 240, and 480 W systems 
respectively).