Flexible Safety

Featured Product from WAGO

More Info Email Supplier Request a Quote

Designed to simplify complex safety applications, WAGO’s 750 Series Functional Safety Modules offer four safe inputs, two or four safe outputs (10 A/24 VDC or 2 A/24 VDC), bipolar and unipolar switching modes, short circuit and cross circuit monitoring, as well as UL-compliant design for SIL3/PLe applications. Engineered to be used with our PFC Basic Controller 100, PFC100, PFC200, and PFC300, the internal logic is programmable via WAGO’s I/O CHECK and Safety Editor Software. These modules redefine safety integration achieving high-level safety without the need for a dedicated safety PLC—saving time, space, and cost.