Proportional Valve Module
Featured Product from WAGO
With the features of much larger control modules, these PVMs include a large current range, a minimal width of just 12 mm, and the capability to have two single coil valves or one dual-coil valve controlled either unidirectionally or bi-directionally, offering high repeatability. It also significantly simplifies the connection of hydraulic or pneumatic valves to the WAGO-I/O-SYSTEM and comes with two current-controlled PWM (Pulse Width Modulation) outputs (24 V) with adjustable dithering.
Unique features include:
|
More Featured Products