Visual Panel 200 HMI

Featured Product from WAGO

More Info Email Supplier Request a Quote

They come equipped with rugged, resistive IP68 and NEMA 
4x, 12 rated touchscreens to withstand the toughest industrial 
conditions. This cost-effective solution features an industrialgrade, multi-core CPU, embedded Linux OS, and two Ethernet ports, as well as serial connections for RS232C and RS485.
The 4”, 7”, and 10” display as well as a 10” daylight readable 
version are panel mountable, with the 10” models also VESA 
mountable. The fan-less design allows them to fit in most 
industrial control panels and meets international compliance 
standards for CE, UL and cUL.
Supporting most third-party industrial PLCs and using 
common communication drivers, integrating the WAGO 
Visual Panel 200 series hardware into your existing operations 
is easy. Take control of your systems with effortless HMI 
programming and superior visual monitoring. WAGO’s 
Visual Designer software creates programs for the Visual 
Panel 200 series no matter the skill level