PFC300 PLC Controller

Featured Product from WAGO

More Info Email Supplier Request a Quote

WAGO's new high-performance PFC300 is a powerful controller 
designed for complex applications. Its advanced dual-core, 
64-bit processor and extensive 2 GB of RAM memory can 
work for applications in a smart factory or while working with 
renewable energy resources.
This new controller is programmed using Codesys 3.5, 
with system configuration made easy using the controller’s 
Web-Based Management System. The USB-C service port 
provides direct access for programming, configuration, 
and firmware updates. It also comes with TLS encryption, 
VPN capabilities, and a built-in Firewall for the ultimate 
in cybersecurity.