Visual Panel 200 HMI
Featured Product from WAGO
They come equipped with rugged, resistive IP68 and NEMA
4x, 12 rated touchscreens to withstand the toughest industrial
conditions. This cost-effective solution features an industrialgrade, multi-core CPU, embedded Linux OS, and two Ethernet ports, as well as serial connections for RS232C and RS485.
The 4”, 7”, and 10” display as well as a 10” daylight readable
version are panel mountable, with the 10” models also VESA
mountable. The fan-less design allows them to fit in most
industrial control panels and meets international compliance
standards for CE, UL and cUL.
Supporting most third-party industrial PLCs and using
common communication drivers, integrating the WAGO
Visual Panel 200 series hardware into your existing operations
is easy. Take control of your systems with effortless HMI
programming and superior visual monitoring. WAGO’s
Visual Designer software creates programs for the Visual
Panel 200 series no matter the skill level