Encapsulation with WACKER® SilGel 612
Featured Product from Wacker Chemical Corp.
WACKER SilGel® 612 A/B
Silicone Gel
WACKER SilGel® 612 A/B is a pourable, addition-curing, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel.
WACKER SilGel®
The Specialist for Sensitive Devices
The brand name WACKER SilGel®speaks for itself: it describes highly transparent silicone rubber compounds that cure to form silicone gels. What makes WACKER SilGel®products so special, is their extremely low viscosity and pronounced inherent tack – this can even render a primer or adhesion promoter superfluous. The product range also has excellent damping properties.
WACKER SilGel®products are addition-curing RTV-2-silicone elastomers that cure both at room temperature and at higher temperatures.
WACKER SilGel®products are used in casting processes, can be fully automatically processed in mixing and metering units, and are therefore ideal for efficient mass production. The specific silicone gels are ideal for encapsulating extremely sensitive electronic devices, thus effectively protecting them from external influences. Such as extreme temperature fluctuations or strong vibrations.
For optical applications, especially in photovoltaics, WACKER SilGel®silicone elastomers are especially useful due to their transparency in the visible light spectrum.
Watch>>>The future starts today
Watch>>>WACKER Infoline
Watch>>100 Years of WACKER
WACKER is a leading player and one of the world’s most research-intensive chemical companies. Our range of highly developed specialty products extends from silicones and polymeric binders and additives for a number of different industrial sectors, to bio-engineered pharmaceutical actives (biologics), and hyperpure silicon for semiconductor and solar applications. As a technology leader focused on sustainability, we promote innovations with high value-added potential. Our goal is to ensure a better quality of life for you and future generations – through health care, energy efficiency and protection of the climate and environment. In 2015, with products and technologies used in countless everyday items, WACKER generated sales of some €5.3 billion with roughly 17,000 employees